C&K Components Tactile Switch, 0.02A, 15Vdc, 240Gf, Smd; Product Range C&k Components NAN0T240BS

Description
TACTILE SWITCH, 0.02A, 15VDC, 240GF, SMD; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, 240GF, SMD; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, 240Gf, Smd; Product Range C&k Components - 88AH5831 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 240Gf, Smd; Product Range C&k Components
88AH5831
Tactile Switch, 0.02A, 15Vdc, 240Gf, Smd; Product Range C&k Components 88AH5831
TACTILE SWITCH, 0.02A, 15VDC, 240GF, SMD; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, 240GF, SMD; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 88AH5831
Product Name Tactile Switch, 0.02A, 15Vdc, 240Gf, Smd; Product Range C&k Components
Terminal Type Surface Mount Technology; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

N program - NDL - Illuminated pushbutton - NDLWS/413D -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
EBE Touch Sensor -  - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Switch Type Touch-sensitive Switch
Terminal Type Surface Mount Technology
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-2-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3U Ultra-small Tactile Switch (SMT) - B3U-1000P[] - Aratas America LLC
Specs
Switch Dimensions 1.6 x 3 x 2.5 mm
Max. Mechanical Life 200000 Number of electrical operations
View Details