C&K Components Tactile Switches - KSJ0M21180SHLFTR KSJ0M21180SHLFTR

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068007-KSJ0M21180SH LFTR Number of Positions: 2 Contact Material: Silver Categories: Tactile Switches Alternative Parts (Cross-Reference): KSJ0M21180SHLFTRKSJ0 M211 80 SH LFTR; KSJ0M211 80SH LFTR; KSJ0M21180SH LFTR; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536509065
Request a Quote Datasheet
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068007-KSJ0M21180SH LFTR Number of Positions: 2 Contact Material: Silver Categories: Tactile Switches Alternative Parts (Cross-Reference): KSJ0M21180SHLFTRKSJ0 M211 80 SH LFTR; KSJ0M211 80SH LFTR; KSJ0M21180SH LFTR; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536509065
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - KSJ0M21180SHLFTR - 1068007-KSJ0M21180SHLFTR - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - KSJ0M21180SHLFTR
1068007-KSJ0M21180SHLFTR
Tactile Switches - KSJ0M21180SHLFTR 1068007-KSJ0M21180SHLFTR
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1068007-KSJ0M21180SH LFTR Number of Positions: 2 Contact Material: Silver Categories: Tactile Switches Alternative Parts (Cross-Reference): KSJ0M21180SHLFTRKSJ0 M211 80 SH LFTR; KSJ0M211 80SH LFTR; KSJ0M21180SH LFTR; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant Schedule B: 8536509065

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1068007-KSJ0M21180SHLFTR
Number of Positions: 2
Contact Material: Silver
Categories: Tactile Switches
Alternative Parts (Cross-Reference): KSJ0M21180SHLFTRKSJ0M211 80 SH LFTR; KSJ0M211 80SH LFTR; KSJ0M21180SH LFTR;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Schedule B: 8536509065

Buy Now
Sheung Wan, Hong Kong
Tactile Switches
KSJ0M21180SHLFTR
Tactile Switches KSJ0M21180SHLFTR
Tactile Switches Switch Tact Spst 200Gf Vert Flux

Tactile Switches Switch Tact Spst 200Gf Vert Flux

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1068007-KSJ0M21180SHLFTR KSJ0M21180SHLFTR
Product Name Tactile Switches - KSJ0M21180SHLFTR Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL5LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Low Profile Process Sealed Tactile - JB15HAP-4HB - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Tactile Switches - 36-5173-ND - DigiKey
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers
B3W Sealed Tactile Switch - B3W-4155 - Aratas America LLC
Specs
Switch Dimensions 7.3 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.8 lbs (0.3497 kg)
View Details
4 suppliers