C&K Components Tactile Switch, 0.02A, 15Vdc, 240Gf, Pip; Product Range C&k Components NAN0T240BP

Description
TACTILE SWITCH, 0.02A, 15VDC, 240GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet
Description
TACTILE SWITCH, 0.02A, 15VDC, 240GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switch, 0.02A, 15Vdc, 240Gf, Pip; Product Range C&k Components - 88AH5830 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.02A, 15Vdc, 240Gf, Pip; Product Range C&k Components
88AH5830
Tactile Switch, 0.02A, 15Vdc, 240Gf, Pip; Product Range C&k Components 88AH5830
TACTILE SWITCH, 0.02A, 15VDC, 240GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

TACTILE SWITCH, 0.02A, 15VDC, 240GF, PIP; Product Range:Nano T Series; Actuator Orientation:Side Actuated; Switch Mounting:PIP (Pin Through Paste); Actuator Style:Round Button; Actuating Force:240gf; Contact Rating:20mA at 15VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches
Product Number 88AH5830
Product Name Tactile Switch, 0.02A, 15Vdc, 240Gf, Pip; Product Range C&k Components
Terminal Type PIP (Pin Through Paste)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP40-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-6-024 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
B3W-9 Illuminated Tactile Switch - B3W-9002-Y2Y - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers