SWITCH, TACTILE, SPST-NO, 50mA, THOUGH HOLE; Product Range:KSL Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:50mA at 32VDC; IP Rating:IP60 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 88K5297 |
| Product Name | Switch, Tactile, Spst-No, 50Ma, Though Hole; Product Range C&k Components |
| Terminal Type | Through Hole |