TACTILE SW, 1VA AT 32VAC/VDC, 300GF, SMD; Product Range:KT Series; Actuator Orientation:Side Actuated; Switch Mounting:Surface Mount; Actuator Style:Round Button; Actuating Force:300gf; Contact Rating:1VA at 32VAC/VDC; IP Rating:IP57RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Touch Switches and Tactile Switches |
| Product Number | 35AH1352 |
| Product Name | Tactile Sw, 1Va At 32Vac/vdc, 300Gf, Smd; Product Range C&k Components |
| Terminal Type | Surface Mount Technology; Surface Mount |