C&K Components Tactile Switches KSL0M331LFTR

Description
Tactile Switches SPST Rnd Bttn PC 0.01A 32VDC 0.2W
Datasheet
Description
Tactile Switches SPST Rnd Bttn PC 0.01A 32VDC 0.2W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Tactile Switches
KSL0M331LFTR
Tactile Switches KSL0M331LFTR
Tactile Switches SPST Rnd Bttn PC 0.01A 32VDC 0.2W

Tactile Switches SPST Rnd Bttn PC 0.01A 32VDC 0.2W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number KSL0M331LFTR
Product Name Tactile Switches
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Features RoHS
Min. Actuating Force 0.3 lbs (0.1325 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EX-R - EX-RD - EX-RD - Drucktaster - EX-RDTRT -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E7 Number of electrical operations
Operating Temp -4 to 131 F (-20 to 55 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-048 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-4298-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9010-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers