Pushbutton Switch SPST-NO Keyswitch Through Hole
TACTILE SWITCH, SPST, 0.1A, 100VDC, TH; Product Range:MDP Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Square Button; Actuating Force:2.6N; Contact Rating:100mA at 100VDC; IP Rating:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 108-MDPSLFS-ND | 35AH3137 |
| Product Name | Pushbutton Switches | Tactile Switch, Spst, 0.1A, 100Vdc, Th; Product Range C&k Components |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | |
| Switch Function | Momentary Contact | |
| Configuration | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Through Hole |