15 Position D-Sub, High Density Plug, Male Pins Connector
HD D SUB CONN, PLUG, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 151-637-015-232-068-ND | 31AK9055 |
| Product Name | D-Sub Connector Assemblies | Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac |
| Connector Type | D-Sub Connector | D-Sub Connector |