EDAC, Inc. D-Sub Connector Assemblies 637-015-232-041

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-015-232-041-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-015-232-041-ND
D-Sub Connector Assemblies 151-637-015-232-041-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac - 51AH2482 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
51AH2482
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac 51AH2482
HD D SUB CONN, PLUG, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD D SUB CONN, PLUG, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-015-232-041-ND 51AH2482
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
ARINC Size 5 Socket 50 ohm Connectors - 190703 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details