EDAC, Inc. D-Sub Connector Assemblies 637-015-232-061

Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub, High Density Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-637-015-232-061-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-637-015-232-061-ND
D-Sub Connector Assemblies 151-637-015-232-061-ND
15 Position D-Sub, High Density Plug, Male Pins Connector

15 Position D-Sub, High Density Plug, Male Pins Connector

Buy Now Datasheet
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac - 31AK9051 - Newark, An Avnet Company
Chicago, IL, United States
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
31AK9051
Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac 31AK9051
HD D SUB CONN, PLUG, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

HD D SUB CONN, PLUG, 15POS, DE, SLDR CUP; D Sub Connector Type:High Density; Gender:Plug; Product Range:637 Series; No. of Contacts:15Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-637-015-232-061-ND 31AK9051
Product Name D-Sub Connector Assemblies Hd D Sub Conn, Plug, 15Pos, De, Sldr Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
MCS Mounting System Control Plug - 141A-APC10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
D-Sub Connector Assemblies - 2262-A28400-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details