Amphenol Communications Solutions Modular Jacks RJE6018854A1

Description
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE6018854A1.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE6018854A1.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE6018854A1 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE6018854A1
Modular Jacks RJE6018854A1
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE6018854A1.

Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, With LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE6018854A1.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE6018854A1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE6018854A1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE6018854A1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - RJE6018854A1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE6018854A1
Modular Connectors / Ethernet Connectors RJE6018854A1
8P8C, RA, CAT6A, Shield, Standard Profil

8P8C, RA, CAT6A, Shield, Standard Profil

Buy Now
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 92Y3918 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
92Y3918
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 92Y3918
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RJE6018854A1 664-RJE6018854A1-ND RJE6018854A1 92Y3918
Product Name Modular Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks Modular Connectors / Ethernet Connectors Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51767-10900000A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 9 #
View Details
3 suppliers
PWRBLADE HEADER - VERTICAL - 51706-10402400B0LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PwrBlade ® - 51915-162LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
PwrBlade ® - 51915-028LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers