Amphenol Communications Solutions Modular Jacks RJE601885401

Description
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE601885401.
Request a Quote Datasheet
Description
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE601885401.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jacks - RJE601885401 - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jacks
RJE601885401
Modular Jacks RJE601885401
Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE601885401.

Modular Jacks, Modular Jack - High Performance, Input Output Connectors 8P8C, Shield, Without LEDs., Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack Connector, part number RJE601885401.

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - RJE601885401 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
RJE601885401
Modular Connectors / Ethernet Connectors RJE601885401
8P8C, RA, CAT6A, Shield, Standard Profil

8P8C, RA, CAT6A, Shield, Standard Profil

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 664-RJE601885401-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
664-RJE601885401-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 664-RJE601885401-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6

Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6

Buy Now Datasheet
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions - 92Y3919 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
92Y3919
Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions 92Y3919
RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, R/A JACK, 8P8C, 1PORT, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6a; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Amphenol Communications Solutions Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RJE601885401 RJE601885401 RJE601885401 664-RJE601885401-ND 92Y3919
Product Name Modular Jacks Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Rj45 Conn, R/a Jack, 8P8C, 1Port, Th; Modular Connector Type Amphenol Communications Solutions
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data