Molex Coaxial Connector (RF) Assemblies 0734150780

Description
MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet
Description
MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - WM5548-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
WM5548-ND
Coaxial Connector (RF) Assemblies WM5548-ND
MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder

MCX Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number WM5548-ND
Product Name Coaxial Connector (RF) Assemblies
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10104002AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 40 #
View Details
3 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers