Molex Coaxial Connector (RF) Assemblies 0734154193

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0734154193-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0734154193-ND
Coaxial Connector (RF) Assemblies 900-0734154193-ND
Connector

Connector

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0734154193-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC2-MG-A360-2 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
ARINC Size 8 Socket 50 ohm Connectors - 190729 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coax Connectors - 1-1337469-0 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder Terminal
Mounting Panel Mount
View Details
5 suppliers