Molex Coaxial Connector (RF) Assemblies 0733660621

Description
MCX PLUG 50 OHM R/A
Request a Quote Datasheet
Description
MCX PLUG 50 OHM R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 900-0733660621-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
900-0733660621-ND
Coaxial Connector (RF) Assemblies 900-0733660621-ND
MCX PLUG 50 OHM R/A

MCX PLUG 50 OHM R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 900-0733660621-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type MCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056462-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-T50-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details