Molex Coaxial Connector (RF) Adapters 0733860042

Description
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - WM9475-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
WM9475-ND
Coaxial Connector (RF) Adapters WM9475-ND
Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number WM9475-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type BNC; SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 3034961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1-1337543-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
5 suppliers
Cable Connectors - NC2-MG-A220-5 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details