Molex Coaxial Connector (RF) Adapters 0733860192

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 0733860192-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
0733860192-ND
Coaxial Connector (RF) Adapters 0733860192-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMB Jack, Male Pin 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 0733860192-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMA; SMB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector For LMR400/HLF400 Cable - ET-BMS-7 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCS-FG-A360-1 - kTB Solutions
Specs
Connector Type SMA
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1057154-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
5 suppliers