TelephoneStuff.com Wheelock 24VDC 115/177 Ceiling Mount MultiCd Horn and.. AS-24MCCH-FR

Description
Series AS Audible Strobe & Series AH Audible Appliances are ideal for 2 wire applications with 3 selectable dBA settings (90, 95, 99) and wall or ceiling mounting. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - Patented universal mounting plate - Wall and ceiling mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol
Description
Series AS Audible Strobe & Series AH Audible Appliances are ideal for 2 wire applications with 3 selectable dBA settings (90, 95, 99) and wall or ceiling mounting. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - Patented universal mounting plate - Wall and ceiling mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC 115/177 Ceiling Mount MultiCd Horn and.. - AS-24MCCH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC 115/177 Ceiling Mount MultiCd Horn and..
AS-24MCCH-FR
Wheelock 24VDC 115/177 Ceiling Mount MultiCd Horn and.. AS-24MCCH-FR
Series AS Audible Strobe & Series AH Audible Appliances are ideal for 2 wire applications with 3 selectable dBA settings (90, 95, 99) and wall or ceiling mounting. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - Patented universal mounting plate - Wall and ceiling mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Series AS Audible Strobe & Series AH Audible Appliances are
ideal for 2 wire applications with 3 selectable dBA settings (90, 95, 99) and wall or ceiling mounting.
Features:
- Selectable continuous horn or temporal (code 3)
- 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones
- Patented universal mounting plate
- Wall and ceiling mount
- Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number AS-24MCCH-FR
Product Name Wheelock 24VDC 115/177 Ceiling Mount MultiCd Horn and..
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details
 - DOAL-25 - Image Labs International
Image Labs International
Specs
Illumination Type Axial
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details
Line Lights - CA-DZW5 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details