TelephoneStuff.com Wheelock 24VDC 15/30/75/110 Strobe Candela RSS-24MCW-FR

Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base screws on - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol
Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base screws on - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC 15/30/75/110 Strobe Candela - RSS-24MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC 15/30/75/110 Strobe Candela
RSS-24MCW-FR
Wheelock 24VDC 15/30/75/110 Strobe Candela RSS-24MCW-FR
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base screws on - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications.
Features:
- Patented Universal Mounting Plate
- Base screws on
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 flash per second over the regulated voltage range
- Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number RSS-24MCW-FR
Product Name Wheelock 24VDC 15/30/75/110 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Spot
Wavelength 470 nm (4700 Å)
View Details