TelephoneStuff.com Wheelock Wall Mount Series ET70 Series Strobe Candela.. ET70-24MCWH-FR

Description
Series E Speakers & Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 Hz - Strobes may be synchronized with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol
Description
Series E Speakers & Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 Hz - Strobes may be synchronized with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series ET70 Series Strobe Candela.. - ET70-24MCWH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series ET70 Series Strobe Candela..
ET70-24MCWH-FR
Wheelock Wall Mount Series ET70 Series Strobe Candela.. ET70-24MCWH-FR
Series E Speakers & Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 Hz - Strobes may be synchronized with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Series E Speakers & Speaker Strobes are designed for high
efficiency sound output with field selectable input voltage
(25/70 VRMS) and field selectable taps from 1/8 to 2 watts.
Features:
- High efficiency design for maximum output at minimum
wattage across a listed frequency range of 400 to 4000 Hz
- Strobes may be synchronized with Wheelock’s SM, DSM
Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power
Supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number ET70-24MCWH-FR
Product Name Wheelock Wall Mount Series ET70 Series Strobe Candela..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - SCDI-50-FO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Illuminator Features Diffused; Fiber Optic
View Details
Line Lights - CA-DZW5 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Lumatec UV Light Source - UV-LIGHTSOURCE - Gradient Lens Corporation
Specs
Illumination Type Super Pressure Short Arc Mercury Lamp
Light Source Lamp
Lifetime 1500 hours
View Details