TelephoneStuff.com Wheelock Wall Mount Series E70 135/185 Strobe Candela E70-24MCWH-FR

Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol
Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series E70 135/185 Strobe Candela - E70-24MCWH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series E70 135/185 Strobe Candela
E70-24MCWH-FR
Wheelock Wall Mount Series E70 135/185 Strobe Candela E70-24MCWH-FR
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts.
Features:
- High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz
- Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number E70-24MCWH-FR
Product Name Wheelock Wall Mount Series E70 135/185 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Day Light White 5700K) - SSLM-Day - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 K
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details