TelephoneStuff.com Wheelock Low Voltage Phone Strobe Light PS-33A-WPW

Description
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - AC or DC powered - Designed for low voltage connection
Description
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - AC or DC powered - Designed for low voltage connection

Suppliers

Company
Product
Description
Supplier Links
Wheelock Low Voltage Phone Strobe Light - PS-33A-WPW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Low Voltage Phone Strobe Light
PS-33A-WPW
Wheelock Low Voltage Phone Strobe Light PS-33A-WPW
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - AC or DC powered - Designed for low voltage connection

Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios.
Features:
- Approvals Include: UL Standard 1459 Listed
- ADA compliant
- Designed for single line phones
- Convenient RJ-11C modular plug-in connection
- Long life, low power consumption xenon flash tube
- Easily mounts to interior surfaces
- For indoor use
- AC or DC powered
- Designed for low voltage connection

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number PS-33A-WPW
Product Name Wheelock Low Voltage Phone Strobe Light
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 2.83 inch (72 mm)
View Details