TelephoneStuff.com Wheelock Phone Strobe Light with Power Cord PS-11A-WPW

Description
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - Powered by 115 VAC - Includes a 115 VAC power cord - Bright 70,000 candlepower flash (15 candela) - Designed for analog phone lines
Description
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - Powered by 115 VAC - Includes a 115 VAC power cord - Bright 70,000 candlepower flash (15 candela) - Designed for analog phone lines

Suppliers

Company
Product
Description
Supplier Links
Wheelock Phone Strobe Light with Power Cord - PS-11A-WPW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Phone Strobe Light with Power Cord
PS-11A-WPW
Wheelock Phone Strobe Light with Power Cord PS-11A-WPW
Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast studios. Features: - Approvals Include: UL Standard 1459 Listed - ADA compliant - Designed for single line phones - Convenient RJ-11C modular plug-in connection - Long life, low power consumption xenon flash tube - Easily mounts to interior surfaces - For indoor use - Powered by 115 VAC - Includes a 115 VAC power cord - Bright 70,000 candlepower flash (15 candela) - Designed for analog phone lines

Wheelock Series PS Telestrobes emit a high intensity flashing light when the telephone rings. Applications Include: Alerting of the hearing impaired, for use in high ambient noise environments, quiet hospital zones, libraries and broadcast
studios.
Features:
- Approvals Include: UL Standard 1459 Listed
- ADA compliant
- Designed for single line phones
- Convenient RJ-11C modular plug-in connection
- Long life, low power consumption xenon flash tube
- Easily mounts to interior surfaces
- For indoor use
- Powered by 115 VAC
- Includes a 115 VAC power cord
- Bright 70,000 candlepower flash (15 candela)
- Designed for analog phone lines

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number PS-11A-WPW
Product Name Wheelock Phone Strobe Light with Power Cord
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Warm White 3000K) - SSLM-Warm - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 3000 K
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Active Area Length 29.25 inch (743 mm)
View Details