TelephoneStuff.com Wheelock Wall Mount Chime, 24 VDC, 15/75 on Axis Strobe.. CH70-241575W-FR

Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Only available in red. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol
Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Only available in red. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Chime, 24 VDC, 15/75 on Axis Strobe.. - CH70-241575W-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Chime, 24 VDC, 15/75 on Axis Strobe..
CH70-241575W-FR
Wheelock Wall Mount Chime, 24 VDC, 15/75 on Axis Strobe.. CH70-241575W-FR
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Only available in red. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation.
Only available in red.
Features:
- Anechoic sound level adjustable up to 83dB
- Tone adjustable from 800 to 1200 Hz
- Adjustable colume and tone control
- CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number CH70-241575W-FR
Product Name Wheelock Wall Mount Chime, 24 VDC, 15/75 on Axis Strobe..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Illuminator System -  - WDI Wise Device Inc.
WDI Wise Device Inc.
Specs
Illumination Type Spot; Axial (optional feature); Backlight (optional feature)
Light Source Light Emitting Diode
Color Temperature 10000 K
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details
LED Light Module Or Source For Medical Endoscope & Endcoscopy - MSLM1023 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Collimating; Fiber Optic
View Details