TelephoneStuff.com Wheelock 15/75CD 24V Horn and Strobe 15 (75 on Axis).. NS-241575W-FR

Description
Series NS Horn Strobes & Series NH Horn Appliances are ideal for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: - Selectable continuous horn or temporal (code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented universal mounting plate - Wall mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol
Description
Series NS Horn Strobes & Series NH Horn Appliances are ideal for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: - Selectable continuous horn or temporal (code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented universal mounting plate - Wall mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 15/75CD 24V Horn and Strobe 15 (75  on Axis).. - NS-241575W-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 15/75CD 24V Horn and Strobe 15 (75 on Axis)..
NS-241575W-FR
Wheelock 15/75CD 24V Horn and Strobe 15 (75 on Axis).. NS-241575W-FR
Series NS Horn Strobes & Series NH Horn Appliances are ideal for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95). Features: - Selectable continuous horn or temporal (code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented universal mounting plate - Wall mount - Synchronize strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Series NS Horn Strobes & Series NH Horn Appliances are ideal
for wall mount designs that require 2 wire installation and 2 selectable dBA settings (90 & 95).
Features:
- Selectable continuous horn or temporal (code 3)
- 2 Selectable dBA settings of 90 and 95 dBA in both tones
- Patented universal mounting plate
- Wall mount
- Synchronize strobe and audible with Wheelock SM, DSM
Sync Modules or PS-12/24-8CP and PS-12/24-8MP power supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number NS-241575W-FR
Product Name Wheelock 15/75CD 24V Horn and Strobe 15 (75 on Axis)..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Specs
Intensity Control Rheostat 50 - 100%
Lifetime 200 to 10000 hours
Color Temperature 3200 K
View Details