TelephoneStuff.com GAI-Tronics 120 V ac LED Strobe 530-001

Description
120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life. Features: - Lamp Type: LED, 100000 HR - Color: Blue - Mounting Type: Wall, Flat Surface - Power: 120V AC at 60Hz, 0.41A - UL/cUL listed
Description
120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life. Features: - Lamp Type: LED, 100000 HR - Color: Blue - Mounting Type: Wall, Flat Surface - Power: 120V AC at 60Hz, 0.41A - UL/cUL listed

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 120 V ac LED Strobe - 530-001 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 120 V ac LED Strobe
530-001
GAI-Tronics 120 V ac LED Strobe 530-001
120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life. Features: - Lamp Type: LED, 100000 HR - Color: Blue - Mounting Type: Wall, Flat Surface - Power: 120V AC at 60Hz, 0.41A - UL/cUL listed

120 V ac LED Strobe; NEMA 3R weatherproof rating, approximately 10 year life.
Features:
- Lamp Type: LED, 100000 HR
- Color: Blue
- Mounting Type: Wall, Flat Surface
- Power: 120V AC at 60Hz, 0.41A
- UL/cUL listed

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number 530-001
Product Name GAI-Tronics 120 V ac LED Strobe
Light Source Light Emitting Diode
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details