TelephoneStuff.com Guardian Telecom 120 VAC Strobe P151XST120A

Description
120 VAC Strobe. Features: - Color: Amber - Used for hazardous locations Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
120 VAC Strobe. Features: - Color: Amber - Used for hazardous locations Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom 120 VAC Strobe - P151XST120A - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom 120 VAC Strobe
P151XST120A
Guardian Telecom 120 VAC Strobe P151XST120A
120 VAC Strobe. Features: - Color: Amber - Used for hazardous locations Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

120 VAC Strobe.
Features:
- Color: Amber
- Used for hazardous locations
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number P151XST120A
Product Name Guardian Telecom 120 VAC Strobe
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Stainless Steel Sight Glass Luminaire USL 13/33 - LumiStar365UV™ - LJ Star
Specs
Illumination Type Spot; UV
Light Source Light Emitting Diode
Illuminator Output 4.6 watts
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details