TelephoneStuff.com Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire HS4-24MCW-FR

Description
Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - 4-Wire Horn Strobe Applicance allows for separate operation of the horn and strobe ciruits - Wall and ceiling mount - Synchronized strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8MP power supply with build-in sync protocol
Description
Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - 4-Wire Horn Strobe Applicance allows for separate operation of the horn and strobe ciruits - Wall and ceiling mount - Synchronized strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8MP power supply with build-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire - HS4-24MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire
HS4-24MCW-FR
Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire HS4-24MCW-FR
Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications. Features: - Selectable continuous horn or temporal (code 3) - 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones - 4-Wire Horn Strobe Applicance allows for separate operation of the horn and strobe ciruits - Wall and ceiling mount - Synchronized strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8MP power supply with build-in sync protocol

Series HS4 Horn Strobe appliances are the coise for 2 wire horn strobe applications with 3 selectable dBA settings (90, 95, 99). They satisfy virtually all requirements for indoor, wall mount applications.
Features:
- Selectable continuous horn or temporal (code 3)
- 3 Selectable dBA settings of 90, 95 and 99 dBA in both tones
- 4-Wire Horn Strobe Applicance allows for separate operation of the horn and strobe ciruits
- Wall and ceiling mount
- Synchronized strobe and audible with Wheelock SM, DSM Sync Modules or PS-12/24-8MP power supply with build-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number HS4-24MCW-FR
Product Name Wheelock 24 VDC, Strobe Candela 15/30/75/110, 2 Wire
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Intensity Control 4 Position Switch
Lifetime 200 to 10000 hours
Color Temperature 3100 K
View Details