TelephoneStuff.com Ceeco Blue Strobe Light 331-120B

Description
Blue strobe light option. Features: - 120VAC - 300 candle-power (not available separately) - Strobe Light Only
Description
Blue strobe light option. Features: - 120VAC - 300 candle-power (not available separately) - Strobe Light Only

Suppliers

Company
Product
Description
Supplier Links
Ceeco Blue Strobe Light - 331-120B - TelephoneStuff.com
Huntington Beach, CA, USA
Ceeco Blue Strobe Light
331-120B
Ceeco Blue Strobe Light 331-120B
Blue strobe light option. Features: - 120VAC - 300 candle-power (not available separately) - Strobe Light Only

Blue strobe light option.
Features:
- 120VAC
- 300 candle-power (not available separately)
- Strobe Light Only

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number 331-120B
Product Name Ceeco Blue Strobe Light
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 4.61 inch (117 mm)
View Details