TelephoneStuff.com Wheelock 24VDC, Wall Mount, 135/185 Strobe Candela, Red RSS-24MCWH-FR

Description
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol
Description
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC, Wall Mount, 135/185 Strobe Candela, Red - RSS-24MCWH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC, Wall Mount, 135/185 Strobe Candela, Red
RSS-24MCWH-FR
Wheelock 24VDC, Wall Mount, 135/185 Strobe Candela, Red RSS-24MCWH-FR
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications.
Only available in White.
Features:
- Patented Universal Mounting Plate
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 (one) flash per second over the regulated voltage range
- Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number RSS-24MCWH-FR
Product Name Wheelock 24VDC, Wall Mount, 135/185 Strobe Candela, Red
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
 - SCDI-75-FO - Image Labs International
Image Labs International
Specs
Illumination Type Backlight
Illuminator Features Diffused; Fiber Optic
View Details
Line Lights - CA-DZB15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details