TelephoneStuff.com Wheelock Multi-Candela 24V Wall Mount Chime Strobe.. CH70-24MCW-FR

Description
Wheelock Series CH Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol
Description
Wheelock Series CH Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Multi-Candela 24V Wall Mount Chime Strobe.. - CH70-24MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Multi-Candela 24V Wall Mount Chime Strobe..
CH70-24MCW-FR
Wheelock Multi-Candela 24V Wall Mount Chime Strobe.. CH70-24MCW-FR
Wheelock Series CH Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Wheelock Series CH Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation.
Features:
- Anechoic sound level adjustable up to 83dB
- Tone adjustable from 800 to 1200 Hz
- Adjustable colume and tone control
- CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number CH70-24MCW-FR
Product Name Wheelock Multi-Candela 24V Wall Mount Chime Strobe..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details
Specs
Intensity Control 0.5V DC or 8 bit digital optional
Active Area Width 7.25 inch (184 mm)
Lifetime 200 to 10000 hours
View Details