TelephoneStuff.com Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110.. NS-24MCW-FR

Description
24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes. Features: - Selectable Continuous Horn or Temporal (Code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented Universal Mounting Plate - Wall mount - Syncronize strobe and audible with Wheelock SM, DSM Sync Modules of PS-12/24-8MP Power Supply with built-in sync protocol
Description
24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes. Features: - Selectable Continuous Horn or Temporal (Code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented Universal Mounting Plate - Wall mount - Syncronize strobe and audible with Wheelock SM, DSM Sync Modules of PS-12/24-8MP Power Supply with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110.. - NS-24MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110..
NS-24MCW-FR
Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110.. NS-24MCW-FR
24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes. Features: - Selectable Continuous Horn or Temporal (Code 3) - 2 Selectable dBA settings of 90 and 95 dBA in both tones - Patented Universal Mounting Plate - Wall mount - Syncronize strobe and audible with Wheelock SM, DSM Sync Modules of PS-12/24-8MP Power Supply with built-in sync protocol

24VDC Sounder/Strobe with selectable candela strobe. Universal Mounting Plate Fits Single Gang, Double Gang and 4" Square Boxes.
Features:
- Selectable Continuous Horn or Temporal (Code 3)
- 2 Selectable dBA settings of 90 and 95 dBA in both tones
- Patented Universal Mounting Plate
- Wall mount
- Syncronize strobe and audible with Wheelock SM, DSM Sync Modules of PS-12/24-8MP Power Supply with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number NS-24MCW-FR
Product Name Wheelock 24VDC Multicandela Horn-Strobe 15/30/75/110..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Compact sight glass luminaire - LumiStar1000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
 - DOAL-25 - Image Labs International
Image Labs International
Specs
Illumination Type Axial
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
View Details
Back Light - CA-DSB7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details