TelephoneStuff.com Wheelock Ceiling Mounted E90 Series 115/177 Strobe Candela E90-24MCCH-FW

Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol
Description
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Ceiling Mounted E90 Series 115/177 Strobe Candela - E90-24MCCH-FW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Ceiling Mounted E90 Series 115/177 Strobe Candela
E90-24MCCH-FW
Wheelock Ceiling Mounted E90 Series 115/177 Strobe Candela E90-24MCCH-FW
Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts. Features: - High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz - Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Series E Speakers and Speaker Strobes are designed for high efficiency sound output with field selectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 2 watts.
Features:
- High efficienty design for maximum output at minimum wattage across a listed frequency range of 400-4000 Hz
- Strobes may be synchronized with Wheelock's SM, DSM Sync modules or PS-12/24-8MP Power Supply with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number E90-24MCCH-FW
Product Name Wheelock Ceiling Mounted E90 Series 115/177 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing
View Details