TelephoneStuff.com Wheelock Series MAX Industrial Strobes AC-MAX-A

Description
Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons for vehicles or equipment, process control area notification, access gate/loading dock identification, and outdoor emergency (fire, security) strobe. Applications for Strobe and Steady Light Modules include location of specific equipment, eye wash station/emergency medical kit location, emergency phone location, warning lights and security alert indication. Strobe Features: - UL Standard 1638 Listed for indoor or outdoor use - AC-MAX and AC-MAXS models are for 120 VAC applications - DC-MAX and DC-MAXS models are for DC applications DC voltage range: 10.5 VDC to 31.0 VDC - Powerful double flashes - 60 double flashes per minute - Available lens colors per SAE specifications: Amber, Blue, Clear, Red - Durable, high impact Lexan lens construction - Mounting operations: 1/2 inch pipe, surface mount, flange mount, standard 4-inch square electrical box or Wheelock WBB Weather Resistant Back box - Overall Height: 5" - Diameter: 6.2" - Weight: 2 lbs
Description
Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons for vehicles or equipment, process control area notification, access gate/loading dock identification, and outdoor emergency (fire, security) strobe. Applications for Strobe and Steady Light Modules include location of specific equipment, eye wash station/emergency medical kit location, emergency phone location, warning lights and security alert indication. Strobe Features: - UL Standard 1638 Listed for indoor or outdoor use - AC-MAX and AC-MAXS models are for 120 VAC applications - DC-MAX and DC-MAXS models are for DC applications DC voltage range: 10.5 VDC to 31.0 VDC - Powerful double flashes - 60 double flashes per minute - Available lens colors per SAE specifications: Amber, Blue, Clear, Red - Durable, high impact Lexan lens construction - Mounting operations: 1/2 inch pipe, surface mount, flange mount, standard 4-inch square electrical box or Wheelock WBB Weather Resistant Back box - Overall Height: 5" - Diameter: 6.2" - Weight: 2 lbs

Suppliers

Company
Product
Description
Supplier Links
Wheelock Series MAX Industrial Strobes - AC-MAX-A - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Series MAX Industrial Strobes
AC-MAX-A
Wheelock Series MAX Industrial Strobes AC-MAX-A
Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons for vehicles or equipment, process control area notification, access gate/loading dock identification, and outdoor emergency (fire, security) strobe. Applications for Strobe and Steady Light Modules include location of specific equipment, eye wash station/emergency medical kit location, emergency phone location, warning lights and security alert indication. Strobe Features: - UL Standard 1638 Listed for indoor or outdoor use - AC-MAX and AC-MAXS models are for 120 VAC applications - DC-MAX and DC-MAXS models are for DC applications DC voltage range: 10.5 VDC to 31.0 VDC - Powerful double flashes - 60 double flashes per minute - Available lens colors per SAE specifications: Amber, Blue, Clear, Red - Durable, high impact Lexan lens construction - Mounting operations: 1/2 inch pipe, surface mount, flange mount, standard 4-inch square electrical box or Wheelock WBB Weather Resistant Back box - Overall Height: 5" - Diameter: 6.2" - Weight: 2 lbs

Series MAX Industrial Strobes are High intensity, weather-resistant visible warning signals, designed for stationary or mobile use. Applications for Series MAX strobes include hazard warning/alerting, industrial visual signaling, strobe beacons for vehicles or equipment, process control area notification, access gate/loading dock identification, and outdoor emergency (fire, security) strobe. Applications for Strobe and Steady Light Modules include location of specific equipment, eye wash station/emergency medical kit location, emergency phone location, warning lights and security alert indication.
Strobe Features:
- UL Standard 1638 Listed for indoor or outdoor use
- AC-MAX and AC-MAXS models are for 120 VAC applications
- DC-MAX and DC-MAXS models are for DC applications DC voltage range: 10.5 VDC to 31.0 VDC
- Powerful double flashes
- 60 double flashes per minute
- Available lens colors per SAE specifications: Amber, Blue, Clear, Red
- Durable, high impact Lexan lens construction
- Mounting operations: 1/2 inch pipe, surface mount, flange mount, standard 4-inch square electrical box or Wheelock WBB Weather Resistant Back box
- Overall Height: 5"
- Diameter: 6.2"
- Weight: 2 lbs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number AC-MAX-A
Product Name Wheelock Series MAX Industrial Strobes
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Blue 470nm) - SSLM-470C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 470 nm (4700 Å)
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details