TelephoneStuff.com Wheelock Wall Mount ET70 Series Water Proof Strobe Candela.. ET70WP-2475-FR

Description
Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - Approvals include: UL 1971, UL 1480, New York City (MEA): California State Fire Marshal (CSFM), Pending Factory Mutual (FM) and Chicago (BFP) - ADA / NFPA / ANSI compliant - Meets OSHA 29 Part 1910.165 - Field Selectable Candela Settings: 15, 30, 75 or 110 cd (Speaker Strobe Models) - Strobes produce 1 flash per second over the regulated input voltage range - Strobes operate at 24 VDC with wide New UL “Regulated Input Voltage” of 16-33-VDC using filtered (DC) or unfiltered FWR Voltage - Wall Mount - Strobe Synchronization with Wheelock SM, DSM Sync Modules or PS-12/24-8 Power Supply with Wheelock’s built-in Patented sync protocol - Fast installation with IN / OUT screw terminals using #12 to #18 AWG wires - Field selectable taps from 1/8 to 8 watts - Compatible with Series ET90 Ceiling Mount Speaker Strobes, Speakers and all Wheelock products. ZERO Inrush above Peak
Description
Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - Approvals include: UL 1971, UL 1480, New York City (MEA): California State Fire Marshal (CSFM), Pending Factory Mutual (FM) and Chicago (BFP) - ADA / NFPA / ANSI compliant - Meets OSHA 29 Part 1910.165 - Field Selectable Candela Settings: 15, 30, 75 or 110 cd (Speaker Strobe Models) - Strobes produce 1 flash per second over the regulated input voltage range - Strobes operate at 24 VDC with wide New UL “Regulated Input Voltage” of 16-33-VDC using filtered (DC) or unfiltered FWR Voltage - Wall Mount - Strobe Synchronization with Wheelock SM, DSM Sync Modules or PS-12/24-8 Power Supply with Wheelock’s built-in Patented sync protocol - Fast installation with IN / OUT screw terminals using #12 to #18 AWG wires - Field selectable taps from 1/8 to 8 watts - Compatible with Series ET90 Ceiling Mount Speaker Strobes, Speakers and all Wheelock products. ZERO Inrush above Peak

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount ET70 Series Water Proof Strobe Candela.. - ET70WP-2475-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount ET70 Series Water Proof Strobe Candela..
ET70WP-2475-FR
Wheelock Wall Mount ET70 Series Water Proof Strobe Candela.. ET70WP-2475-FR
Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts. Features: - Approvals include: UL 1971, UL 1480, New York City (MEA): California State Fire Marshal (CSFM), Pending Factory Mutual (FM) and Chicago (BFP) - ADA / NFPA / ANSI compliant - Meets OSHA 29 Part 1910.165 - Field Selectable Candela Settings: 15, 30, 75 or 110 cd (Speaker Strobe Models) - Strobes produce 1 flash per second over the regulated input voltage range - Strobes operate at 24 VDC with wide New UL “Regulated Input Voltage” of 16-33-VDC using filtered (DC) or unfiltered FWR Voltage - Wall Mount - Strobe Synchronization with Wheelock SM, DSM Sync Modules or PS-12/24-8 Power Supply with Wheelock’s built-in Patented sync protocol - Fast installation with IN / OUT screw terminals using #12 to #18 AWG wires - Field selectable taps from 1/8 to 8 watts - Compatible with Series ET90 Ceiling Mount Speaker Strobes, Speakers and all Wheelock products. ZERO Inrush above Peak

Series ET Speakers and Speaker Strobes provide high audio output, clear audibility, field slectable input voltage (25/70 VRMS) and field selectable taps from 1/8 to 8 watts.
Features:
- Approvals include: UL 1971, UL 1480, New York City (MEA): California State Fire Marshal (CSFM), Pending Factory Mutual (FM) and Chicago (BFP)
- ADA / NFPA / ANSI compliant
- Meets OSHA 29 Part 1910.165
- Field Selectable Candela Settings: 15, 30, 75 or 110 cd (Speaker Strobe Models)
- Strobes produce 1 flash per second over the regulated input voltage range
- Strobes operate at 24 VDC with wide New UL “Regulated Input Voltage” of 16-33-VDC using filtered (DC) or unfiltered FWR Voltage
- Wall Mount
- Strobe Synchronization with Wheelock SM, DSM Sync Modules or PS-12/24-8 Power Supply with Wheelock’s built-in Patented sync protocol
- Fast installation with IN / OUT screw terminals using #12 to #18 AWG wires
- Field selectable taps from 1/8 to 8 watts
- Compatible with Series ET90 Ceiling Mount Speaker Strobes, Speakers and all Wheelock products. ZERO Inrush above Peak

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number ET70WP-2475-FR
Product Name Wheelock Wall Mount ET70 Series Water Proof Strobe Candela..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Axial
Wavelength 400 nm (4000 Å)
View Details