TelephoneStuff.com Wheelock 24VDC. Wall Mounted, 135/185 Strobe Candela RSSP-24MCWH-FR

Description
Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol
Description
Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC. Wall Mounted, 135/185 Strobe Candela - RSSP-24MCWH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC. Wall Mounted, 135/185 Strobe Candela
RSSP-24MCWH-FR
Wheelock 24VDC. Wall Mounted, 135/185 Strobe Candela RSSP-24MCWH-FR
Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Series RSSP Single & Multi-Candela Strobe Plates are designed for retrofitting existing audible notification appliances to strobe applications.
Features:
- Patented Universal Mounting Plate
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 flash per second over the regulated voltage range
- Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number RSSP-24MCWH-FR
Product Name Wheelock 24VDC. Wall Mounted, 135/185 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Sight glass luminaire - LumiStar3000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
 - CDI-300-FO - Image Labs International
Image Labs International
Specs
Illuminator Features Fiber Optic
View Details
Multi-Angle Square Light - CA-DQW10M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details