TelephoneStuff.com Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela RSS-24MCC-FW

Description
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15/30/75/110
Description
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15/30/75/110

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela - RSS-24MCC-FW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela
RSS-24MCC-FW
Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela RSS-24MCC-FW
Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Only available in White. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15/30/75/110

Wheelock RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications.
Only available in White.
Features:
- Patented Universal Mounting Plate
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 (one) flash per second over the regulated voltage range
- Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol
- Strobe Candela 15/30/75/110

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number RSS-24MCC-FW
Product Name Wheelock 24VDC, Ceiling Mount, 15/30/75/90 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Active Area Length 12.25 inch (311 mm)
View Details