TelephoneStuff.com Wheelock 24VDC 15/30/75/110 Strobe Candela ZRS-MCW-FR

Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base snaps on and off - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol
Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base snaps on and off - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock 24VDC 15/30/75/110 Strobe Candela - ZRS-MCW-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 24VDC 15/30/75/110 Strobe Candela
ZRS-MCW-FR
Wheelock 24VDC 15/30/75/110 Strobe Candela ZRS-MCW-FR
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Base snaps on and off - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 flash per second over the regulated voltage range - Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications.
Features:
- Patented Universal Mounting Plate
- Base snaps on and off
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 flash per second over the regulated voltage range
- Synchronize with Wheelock’s SM, DSM Sync Modules or PS-12/24-8CP and PS-12/24-8MP Power Supplies with built-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number ZRS-MCW-FR
Product Name Wheelock 24VDC 15/30/75/110 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
NIR/ICG light module(Laser 808nm+Day Light White 5700K) - MSLM3808 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 808 nm (8080 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Spotlight
Light Source Light Emitting Diode
Wavelength 880 nm (8800 Å)
View Details