TelephoneStuff.com Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela RSS-121575W-FR

Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15 (75 on Axis)
Description
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15 (75 on Axis)

Suppliers

Company
Product
Description
Supplier Links
Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela - RSS-121575W-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela
RSS-121575W-FR
Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela RSS-121575W-FR
Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications. Features: - Patented Universal Mounting Plate - Low current draw to reduce power consumption and wiring costs - Strobes produce 1 (one) flash per second over the regulated voltage range - Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol - Strobe Candela 15 (75 on Axis)

Wheelock Series RSS Strobes provide a wide range of intensities and mounting options for wall or ceiling applications.
Features:
- Patented Universal Mounting Plate
- Low current draw to reduce power consumption and wiring costs
- Strobes produce 1 (one) flash per second over the regulated voltage range
- Synchronize with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with built-in sync protocol
- Strobe Candela 15 (75 on Axis)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number RSS-121575W-FR
Product Name Wheelock 12 VDC, Wall Mounted, 15/75 on Axis Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Sight Glass Light USL 06-EX - Lumiglas® - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode (optional feature); Lamp
Illuminator Output 20 to 50 watts
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 3.7 inch (94 mm)
View Details