TelephoneStuff.com Guardian Telecom FireballR Strobe Warning Light FB2PST

Description
Federal Signal’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light. Approximately five inches tall and four inches in diameter and rated at 300 effective candlepower, the Fireball is an economical solution to a wide variety of stationary and vehicular warning requirements. The Fireball is available in 12-24VDC, 24VDC, 120VAC and 240VAC. All models are UL Listed and CSA Certified. The FB2PST is available in six colors – amber, blue, clear, green, magenta, and red. The Fireball can be used in any application where a superior visual signal is needed. It is especially effective in the warning of industrial hazards, process control, status indication and in areas with high ambient noise levels. Features: - Available in 12-24VDC, 120VAC and 240VAC - Six dome colors - 10,000 hour strobe tube - Integrated 1/2" pipe and surface mount - UL and cUL Listed, CSA Certified for indoor/outdoor use - Type 4X, IP66 enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Federal Signal’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light. Approximately five inches tall and four inches in diameter and rated at 300 effective candlepower, the Fireball is an economical solution to a wide variety of stationary and vehicular warning requirements. The Fireball is available in 12-24VDC, 24VDC, 120VAC and 240VAC. All models are UL Listed and CSA Certified. The FB2PST is available in six colors – amber, blue, clear, green, magenta, and red. The Fireball can be used in any application where a superior visual signal is needed. It is especially effective in the warning of industrial hazards, process control, status indication and in areas with high ambient noise levels. Features: - Available in 12-24VDC, 120VAC and 240VAC - Six dome colors - 10,000 hour strobe tube - Integrated 1/2" pipe and surface mount - UL and cUL Listed, CSA Certified for indoor/outdoor use - Type 4X, IP66 enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom FireballR Strobe Warning Light - FB2PST - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom FireballR Strobe Warning Light
FB2PST
Guardian Telecom FireballR Strobe Warning Light FB2PST
Federal Signal’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light. Approximately five inches tall and four inches in diameter and rated at 300 effective candlepower, the Fireball is an economical solution to a wide variety of stationary and vehicular warning requirements. The Fireball is available in 12-24VDC, 24VDC, 120VAC and 240VAC. All models are UL Listed and CSA Certified. The FB2PST is available in six colors – amber, blue, clear, green, magenta, and red. The Fireball can be used in any application where a superior visual signal is needed. It is especially effective in the warning of industrial hazards, process control, status indication and in areas with high ambient noise levels. Features: - Available in 12-24VDC, 120VAC and 240VAC - Six dome colors - 10,000 hour strobe tube - Integrated 1/2" pipe and surface mount - UL and cUL Listed, CSA Certified for indoor/outdoor use - Type 4X, IP66 enclosure Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Federal Signal’s brightest and most compact strobe light, the Fireball emits a powerful "lightning bolt" flash of light.
Approximately five inches tall and four inches in diameter and rated at 300 effective candlepower, the Fireball is an economical solution to a wide variety of stationary and vehicular warning requirements. The Fireball is available in 12-24VDC, 24VDC, 120VAC and 240VAC. All models are UL Listed and CSA Certified. The FB2PST is available in six colors – amber, blue, clear, green, magenta, and red.
The Fireball can be used in any application where a superior visual signal is needed. It is especially effective in the warning of industrial hazards, process control, status indication and in areas with high ambient noise levels.
Features:
- Available in 12-24VDC, 120VAC
and 240VAC
- Six dome colors
- 10,000 hour strobe tube
- Integrated 1/2" pipe and surface mount
- UL and cUL Listed, CSA Certified for indoor/outdoor use
- Type 4X, IP66 enclosure
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number FB2PST
Product Name Guardian Telecom FireballR Strobe Warning Light
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Polarizing
View Details