TelephoneStuff.com Wheelock Wall Mount Chime, 24 VDC, 135/185 Strobe Candela CH70-24MCWH-FR

Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol
Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Chime, 24 VDC,  135/185 Strobe Candela - CH70-24MCWH-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Chime, 24 VDC, 135/185 Strobe Candela
CH70-24MCWH-FR
Wheelock Wall Mount Chime, 24 VDC, 135/185 Strobe Candela CH70-24MCWH-FR
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation.
Features:
- Anechoic sound level adjustable up to 83dB
- Tone adjustable from 800 to 1200 Hz
- Adjustable colume and tone control
- CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number CH70-24MCWH-FR
Product Name Wheelock Wall Mount Chime, 24 VDC, 135/185 Strobe Candela
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
Advanced Illumination, Inc.
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Polarizing
View Details