TelephoneStuff.com Wheelock Ceiling Mount Strobe, 24 VDC, 115/177 Strobe.. CH90-24MCCH-FW

Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol
Description
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Suppliers

Company
Product
Description
Supplier Links
Wheelock Ceiling Mount Strobe, 24 VDC, 115/177 Strobe.. - CH90-24MCCH-FW - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Ceiling Mount Strobe, 24 VDC, 115/177 Strobe..
CH90-24MCCH-FW
Wheelock Ceiling Mount Strobe, 24 VDC, 115/177 Strobe.. CH90-24MCCH-FW
Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation. Features: - Anechoic sound level adjustable up to 83dB - Tone adjustable from 800 to 1200 Hz - Adjustable colume and tone control - CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Wheelock Series CH Chimes and Chime Strobes are ideal for hospitals and institutional applications. The appliances feature single stroke or vibrating operation.
Features:
- Anechoic sound level adjustable up to 83dB
- Tone adjustable from 800 to 1200 Hz
- Adjustable colume and tone control
- CH Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with build-in sync protocol

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Illuminators
Product Number CH90-24MCCH-FW
Product Name Wheelock Ceiling Mount Strobe, 24 VDC, 115/177 Strobe..
Illuminator Features Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details
 - DF-200-1 - Image Labs International
Image Labs International
Specs
Light Source Light Emitting Diode; Lamp
Illuminator Features Diffused
Lifetime 50000 hours
View Details
Line Lights - CA-DZB15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details