IDEC Corporation Pushbutton Sw, Spst, 3A, 125V, Screw; Product Range Idec HE1B-M1N

Description
PUSHBUTTON SW, SPST, 3A, 125V, SCREW; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2ARoHS Compliant: Yes
Datasheet
Description
PUSHBUTTON SW, SPST, 3A, 125V, SCREW; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Sw, Spst, 3A, 125V, Screw; Product Range Idec - 84C2719 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spst, 3A, 125V, Screw; Product Range Idec
84C2719
Pushbutton Sw, Spst, 3A, 125V, Screw; Product Range Idec 84C2719
PUSHBUTTON SW, SPST, 3A, 125V, SCREW; Product Range:HE1B Series; Contact Configuration:SPST-N O; Switch Operation:Off-On-Off ; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2ARoHS Compliant: Yes

PUSHBUTTON SW, SPST, 3A, 125V, SCREW; Product Range:HE1B Series; Contact Configuration:SPST-NO; Switch Operation:Off-On-Off; Actuator / Cap Colour:Yellow; Contact Current AC Max:3A; Contact Voltage VAC:125V; Contact Current DC Max:2ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HE1B-M1N
Switches - Pushbutton Switches HE1B-M1N
ENABLING SWITCH FRONT MOUNT

ENABLING SWITCH FRONT MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 84C2719 HE1B-M1N
Product Name Pushbutton Sw, Spst, 3A, 125V, Screw; Product Range Idec Switches - Pushbutton Switches
Switch Function Off-On-Off
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Double Pole, Single Throw (DPST); DPST
Max Current Rating 3 amps 3 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922539 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details