IDEC Corporation Pushbutton Switch, Spdt; Product Range Idec HW7D-B12F1111-GR

Description
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes
Description
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switch, Spdt; Product Range Idec - 06N0647 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt; Product Range Idec
06N0647
Pushbutton Switch, Spdt; Product Range Idec 06N0647
PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N O, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-NO, DPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Double Headed - Square Flush; Contact Current AC Max:10A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
HW7D-B12F1111-GR
Switches - Pushbutton Switches HW7D-B12F1111-GR
HW DUAL PB MMNTRY FLSH/EXTND T

HW DUAL PB MMNTRY FLSH/EXTND T

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches
Product Number 06N0647 HW7D-B12F1111-GR
Product Name Pushbutton Switch, Spdt; Product Range Idec Switches - Pushbutton Switches
Actuator Specifications Flush Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST); DPST-NO, DPST-NC 4PST-2NO/2NC
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 20664204 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details