The HB15CKW01-5F-FB is a subminiature illuminated pushbutton switch with a round bezel, SPDT contact configuration, and a green super bright LED with a white cap. It features front-panel relamping, a latchdown mechanism for circuit status indication, and solder lug terminals with 0.100" (2.54mm) spacing. The switch has a resistive load rating of 0.1A maximum at 30V AC/DC, a contact resistance of 50 milliohms maximum, and an electrical life of 50,000 operations minimum. The housing and base are made of glass fiber reinforced polyamide, and the contacts are phosphor bronze with silver plating. Operating temperature ranges from -25°C to +70°C for nonilluminated models; the illuminated version is rated to +50°C. It meets UL recognition when ordered with the appropriate marking. Physical dimensions include an 8mm body diameter compatible with standard panel cutouts and a rear-threaded mounting design with a behind-panel depth under one inch.
HB-Series Subminiature Illuminated Pushbutton Switches
SUBMINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH, PUSHBUTTON, ILLUMINATED, SPDT, 0.1A, GREEN; Product Range:HB Series; Panel Cutout Diameter:8mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes
SWITCH PUSH SPDT 0.1A 30V
Pushbutton Switches SPDT ON-(ON) RND GRN
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HB15CKW01-5F-FB | 2300-HB15CKW01-5F-FB | 360-2730-ND | HB15CKW01-5F-FB | 09X9861 | HB15CKW01-5F-FB | HB15CKW01-5F-FB |
| Product Name | Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Illuminated, Spdt, 0.1A, Green; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Front | Solder Terminals | Solder Terminals | Solder Lug | |||
| Features | Illuminated Switch | Illuminated Switch | RoHS | Illuminated Switch; RoHS |