The HB16SKW01-5D-AB is a subminiature illuminated pushbutton switch with a round bezel, SPDT contacts, and solder lug terminals. It features a spot-illuminated amber LED with a clear/white cap and black housing. The switch offers latchdown operation for circuit status indication, audible and tactile feedback, and dual sliding contacts with self-cleaning action. Electrical ratings are 0.1A maximum at 30V AC/DC for resistive loads, with contact resistance ≤50 milliohms and insulation resistance ≥100 megohms. Operating temperature ranges from -25°C to +50°C due to illumination. Mounting uses a threaded rear panel design with 8mm body diameter. Solder lug terminal spacing is 2.54mm. The housing and base are glass fiber reinforced polyamide. UL and cULus recognition requires an additional designation.
HB-Series Subminiature Illuminated Pushbutton Switches
SUBMINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON-ON SQR AMB
SWITCH PUSH SPDT 0.1A 30V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HB16SKW01-5D-AB | HB16SKW01-5D-AB | 2300-HB16SKW01-5D-AB | HB16SKW01-5D-AB | HB16SKW01-5D-AB |
| Product Name | Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Front | Solder Lug | Solder Terminals | ||
| Features | Illuminated Switch | Illuminated Switch; RoHS |