SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
22MM PUSHBUTTON BLACK
10 mA , HW Series Pushbutton Switches
Pushbutton, Mom, Blk, Flush, 1/1,
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 74K3751 | HW1B-M1F11-B | 70174969 | HW1B-M1F11-B |
| Product Name | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Switches - Pushbutton Switches | Switch,NON-Illuminated,Pushbutton,ROUND,FLUSH,Momentary,1NO-1NC,BLACK | IDEC Pushbutton Non-Illuminated |
| Switch Function | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |||
| Features | RoHS | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Actuator Specifications | Flush Pushbutton |