22MM PUSHBUTTON ILLUMINATED
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
PUSHBUTTON, ILLUMINATED, 22MM, GREEN, MOMENTARY. FREE 2 YEAR RADWELL WARRANTY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1L-M2F11QD-G-24V | 74K3770 | 774328 |
| Product Name | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Pushbutton |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact |
| Switching Mechanism | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |
| Terminal Type | Screw Terminals | ||
| Max Current Rating | 10 amps |