PUSHBUTTON, MOM, RED, EXT, 1NO/1NC
10 mA , HW Series Pushbutton Switches
| Galco Industrial Electronics | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW4B-M2F11-R | HW4B-M2F11-R | 70172690 |
| Product Name | IDEC Pushbutton Non-Illuminated | Switches - Pushbutton Switches | Switch,Pushbutton,Momentary,1NO/1NC,METAL BEZEL,EXTENDED RED BUTTON |
| Switch Function | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | ||
| Terminal Type | Screw Terminals | ||
| Features | Has CE Certification; Has CSA Certification; Is UL listed | ||
| Min. Actuating Force | 1.4 lbs (0.6321 kg) |