22MM PUSHBUTTON GREEN
Pushbutton, Mom, Grn, 40mm Mush, 1NO
PUSHBUTTON SWITCH, SPST; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Panel Mounting Type, 50 Milliohms Contact Resistance, Silver Contact , Switch
| Acme Chip Technology Co., Limited | Galco Industrial Electronics | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | HW1B-M4F10-G | HW1B-M4F10-G | 91F5597 | 70174976 |
| Product Name | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Pushbutton Switch, Spst; Product Range Idec | Switch,NON-Illuminated Pushbutton,MUSHROOM,Momentary,1NO,GREEN |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Screw Terminals | Screw Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 8 to 10 amps |